Panasonic Res, 10R, 5%, Thick Film; Resistor Case Style Panasonic ERJ12YJ100U

Description
RES, 10R, 5%, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:10ohm; Product Range:ERJ12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 10R, 5%, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:10ohm; Product Range:ERJ12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9829
Res, 10R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9829
RES, 10R, 5%, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:10ohm; Product Range:ERJ12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 10R, 5%, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:10ohm; Product Range:ERJ12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10R, 5%, 1812; Resistor Case Style Panasonic - 28AK9415 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10R, 5%, 1812; Resistor Case Style Panasonic
28AK9415
Res, Aec-Q200, Thick Film, 10R, 5%, 1812; Resistor Case Style Panasonic 28AK9415
RES, AEC-Q200, THICK FILM, 10R, 5%, 1812; Resistor Case Style:1812 [4532 Metric]; Resistance:10ohm; Product Range:ERJ12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10R, 5%, 1812; Resistor Case Style:1812 [4532 Metric]; Resistance:10ohm; Product Range:ERJ12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9829
Product Name Res, 10R, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details