Panasonic Res, 6K8, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic ERJ12SF6801U

Description
RES, 6K8, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:6.8kohm; Product Range:ERJ12S Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:6.8kohm; Product Range:ERJ12S Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic - 73AC7129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic
73AC7129
Res, 6K8, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic 73AC7129
RES, 6K8, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:6.8kohm; Product Range:ERJ12S Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 6K8, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:6.8kohm; Product Range:ERJ12S Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AC7129
Product Name Res, 6K8, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 6800 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details