Panasonic SMD 137 Ohm 0.75W Resistor ERJ12SF1370U

Description
Res Thick Film 2010 137 Ohm 1% 0.75W ±100ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ12SF1370U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 137 Ohm, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 137 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12SF1370U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thick Film 2010 137 Ohm 1% 0.75W ±100ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ12SF1370U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 137 Ohm, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 137 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12SF1370U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 137 Ohm 0.75W Resistor - 52-ERJ12SF1370U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 137 Ohm 0.75W Resistor
52-ERJ12SF1370U
SMD 137 Ohm 0.75W Resistor 52-ERJ12SF1370U
Res Thick Film 2010 137 Ohm 1% 0.75W ±100ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ12SF1370U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 137 Ohm, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 137 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12SF1370U can be used for catalog matching and distributor lookup.

Res Thick Film 2010 137 Ohm 1% 0.75W ±100ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ12SF1370U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 137 Ohm, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 137 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12SF1370U can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ12SF1370U - 1178918-ERJ12SF1370U - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ12SF1370U
1178918-ERJ12SF1370U
Chip Resistor - Surface Mount - ERJ12SF1370U 1178918-ERJ12SF1370U
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178918-ERJ12SF1370U Voltage Rating: 200 V Length: 5 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 137 Ω Power Rating: 750 mW Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 2010 Alternative Parts (Cross-Reference): ERJ-12SF1370U; ERJ12SF1370U.; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2010 Max Operating Temperature: 155 °C Case Code (Metric): 5025

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178918-ERJ12SF1370U
Voltage Rating: 200 V
Length: 5 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 137 Ω
Power Rating: 750 mW
Width: 2.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2010
Alternative Parts (Cross-Reference): ERJ-12SF1370U; ERJ12SF1370U.;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2010
Max Operating Temperature: 155 °C
Case Code (Metric): 5025

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ12SF1370U 1178918-ERJ12SF1370U
Product Name SMD 137 Ohm 0.75W Resistor Chip Resistor - Surface Mount - ERJ12SF1370U
Resistance Range 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8063FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details