Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057633-ERJ12RSFR18U
Termination: Tab
Length: 4.5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 200 ppm/°C
Height: 600 µm
Power Rating: 500 mW
Categories: OEM Parts(C-E)
Case / Package: 1812
Alternative Parts (Cross-Reference): ERJ12RSFR18UERJ-12RS
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.2 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057633-ERJ12RSFR18U |
| Product Name | OEM Parts - OEM Parts (C - E) - ERJ12RSFR18U |