Panasonic Res, 9R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-XGNJ9R1Y

Description
RES, 9R1, 5%, 0.031W, 01005, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 9R1, 5%, 0.031W, 01005, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 82AH6356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
82AH6356
Res, 9R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 82AH6356
RES, 9R1, 5%, 0.031W, 01005, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 9R1, 5%, 0.031W, 01005, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 82AH6357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
82AH6357
Res, 9R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 82AH6357
RES, 9R1, 5%, 0.031W, 01005, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 9R1, 5%, 0.031W, 01005, THICK FILM; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 82AH6356
Product Name Res, 9R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers