The 1057743-ERJ-XGNJ750Y
RES 75 OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ750Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ750Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1057743-ERJ-XGNJ750Y
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-XGN
Package: Tape & Reel (TR)
Height - Seated (Max): 0.006" (0.15mm)
Standard Package: 20,000
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thick Film
Number of Terminations: 2
Resistance: 75 Ohms
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJXGNJ750Y
Base Product Number: ERJ-XGN
RES SMD 75 OHM 5% 1/32W 01005
Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-ERJ-XGNJ750Y | 1057743-ERJ-XGNJ750Y | ERJ-XGNJ750Y | 51W4318 |
| Product Name | 75 OHM 32W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 01005 (0402 Metric) | 01005 | ||
| Resistance Range | 75 ohms | 75 ohms | 75 ohms | |
| Operating DC Voltage | 15 volts | |||
| Operating AC Voltage | 15 volts |