Panasonic Chip Resistor - Surface Mount - ERJ-XGNJ562Y ERJ-XGNJ562Y

Description
Manufacturer: Panasonic Win Source Part Number: 871087-ERJ-XGNJ562Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 5.6 kOhms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P5.6KAWCT, P5.6KAWTR, ERJXGNJ562Y, P5.6KAWDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871087-ERJ-XGNJ562Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 5.6 kOhms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P5.6KAWCT, P5.6KAWTR, ERJXGNJ562Y, P5.6KAWDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-XGNJ562Y
871087-ERJ-XGNJ562Y
Chip Resistor - Surface Mount - ERJ-XGNJ562Y 871087-ERJ-XGNJ562Y
Manufacturer: Panasonic Win Source Part Number: 871087-ERJ-XGNJ562Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 5.6 kOhms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P5.6KAWCT, P5.6KAWTR, ERJXGNJ562Y, P5.6KAWDKR

Manufacturer: Panasonic
Win Source Part Number: 871087-ERJ-XGNJ562Y
Series: ERJ-XGN
Operating Temperature Range: -55°C ~ 125°C
Features: 5.6 kOhms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film
Package: 01005 (0402 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 01005
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P5.6KAWCT, P5.6KAWTR, ERJXGNJ562Y, P5.6KAWDKR

Buy Now Datasheet
32W Resistor - 52-ERJ-XGNJ562Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32W Resistor
52-ERJ-XGNJ562Y
32W Resistor 52-ERJ-XGNJ562Y
RES 5.6K OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ562Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ562Y can be used for catalog matching and distributor lookup.

RES 5.6K OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ562Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ562Y can be used for catalog matching and distributor lookup.

Supplier's Site
RES SMD 5.6K OHM 5% 1/32W 01005 - 590-ERJ-XGNJ562Y - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.6K OHM 5% 1/32W 01005
590-ERJ-XGNJ562Y
RES SMD 5.6K OHM 5% 1/32W 01005 590-ERJ-XGNJ562Y
RES SMD 5.6K OHM 5% 1/32W 01005

RES SMD 5.6K OHM 5% 1/32W 01005

Supplier's Site
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic - 51W4305 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic
51W4305
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic 51W4305
Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-XGNJ562Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNJ562Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNJ562Y
RES SMD 5.6K OHM 5% 1/32W 01005

RES SMD 5.6K OHM 5% 1/32W 01005

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 871087-ERJ-XGNJ562Y 52-ERJ-XGNJ562Y 590-ERJ-XGNJ562Y 51W4305 ERJ-XGNJ562Y
Product Name Chip Resistor - Surface Mount - ERJ-XGNJ562Y 32W Resistor RES SMD 5.6K OHM 5% 1/32W 01005 Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting / Packaging 01005 (0402 Metric) Surface Mount Technology (SMT / SMD); 01005; Surface Mount 01005 01005; 0402; 01005 (0402 Metric)
Resistance Range 5600 ohms 5600 ohms 5600 ohms
Power Rating 0.0310 watts 0.0300 watts 0.0300 to 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details