Panasonic Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic ERJ-XGNJ472Y

Description
Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes
Datasheet
Description
Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic - 51W4295 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic
51W4295
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic 51W4295
Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Supplier's Site
Res Thkflm 1005 4.7K Ohm Jumper 5% 1/32W 200Ppm/ C Smd Rohs Compliant Panasonic - 55AC2198 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm 1005 4.7K Ohm Jumper 5% 1/32W 200Ppm/ C Smd Rohs Compliant Panasonic
55AC2198
Res Thkflm 1005 4.7K Ohm Jumper 5% 1/32W 200Ppm/ C Smd Rohs Compliant Panasonic 55AC2198
RES THKFLM 1005 4.7K OHM JUMPER 5% 1/32W 200PPM/ C SMD ROHS COMPLIANT: YES

RES THKFLM 1005 4.7K OHM JUMPER 5% 1/32W 200PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site
Res, 4K7, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 43AK6172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
43AK6172
Res, 4K7, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 43AK6172
RES, 4K7, 5%, 0.031W, 01005, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:31mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: Yes

RES, 4K7, 5%, 0.031W, 01005, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:31mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 51W4295 55AC2198 43AK6172
Product Name Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic Res Thkflm 1005 4.7K Ohm Jumper 5% 1/32W 200Ppm/ C Smd Rohs Compliant Panasonic Res, 4K7, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Mounting / Packaging 01005 01005; 01005 [0402 Metric]
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details