RES, 3R0, 5%, 0.031W, 01005, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:15VRoHS Compliant: Yes
RES, 3R0, 5%, 0.031W, 01005, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:15VRoHS Compliant: Yes
RES SMD 3.0 OHM 5% 1/32W 01005
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 82AH6337 | ERJ-XGNJ3R0Y |
| Product Name | Res, 3R0, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 01005; 01005 [0402 Metric] | |
| Resistance Range | 3 ohms | 3 ohms |