RES SMD 39K OHM 5% 1/32W 01005
Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes
RES SMD 39K OHM 5% 1/32W 01005
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | ERJ-XGNJ393Y | 51W4286 | ERJ-XGNJ393Y |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 01005; 0402; 01005 (0402 Metric) | 01005 | |
| Resistance Range | 39000 ohms | 39000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |