Panasonic Resistors - Chip Resistor - Surface Mount ERJ-XGNJ331Y

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326203-ERJ-XGNJ331Y Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.006" (0.15mm) Standard Package: 20,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 330 Ohms Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P330AWCT,P330AWTR,P3 30AWDKR,ERJXGNJ331Y Base Product Number: ERJ-XGN RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326203-ERJ-XGNJ331Y Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.006" (0.15mm) Standard Package: 20,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 330 Ohms Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P330AWCT,P330AWTR,P3 30AWDKR,ERJXGNJ331Y Base Product Number: ERJ-XGN RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326203-ERJ-XGNJ331Y - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326203-ERJ-XGNJ331Y
Resistors - Chip Resistor - Surface Mount 1326203-ERJ-XGNJ331Y
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326203-ERJ-XGNJ331Y Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.006" (0.15mm) Standard Package: 20,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 330 Ohms Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P330AWCT,P330AWTR,P3 30AWDKR,ERJXGNJ331Y Base Product Number: ERJ-XGN RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326203-ERJ-XGNJ331Y
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max): 0.006" (0.15mm)
Standard Package: 20,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thick Film
Number of Terminations: 2
Resistance: 330 Ohms
Supplier Device Package: 01005
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P330AWCT,P330AWTR,P330AWDKR,ERJXGNJ331Y
Base Product Number: ERJ-XGN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
330 OHM 32W Resistor - 52-ERJ-XGNJ331Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM 32W Resistor
52-ERJ-XGNJ331Y
330 OHM 32W Resistor 52-ERJ-XGNJ331Y
RES 330 OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ331Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ331Y can be used for catalog matching and distributor lookup.

RES 330 OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ331Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ331Y can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic - 51W4274 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic
51W4274
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic 51W4274
Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Supplier's Site
RES SMD 330 OHM 5% 1/32W 01005 - 590-ERJ-XGNJ331Y - Utmel Electronic Limited
Hong Kong, China
RES SMD 330 OHM 5% 1/32W 01005
590-ERJ-XGNJ331Y
RES SMD 330 OHM 5% 1/32W 01005 590-ERJ-XGNJ331Y
RES SMD 330 OHM 5% 1/32W 01005

RES SMD 330 OHM 5% 1/32W 01005

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1326203-ERJ-XGNJ331Y 52-ERJ-XGNJ331Y 51W4274 590-ERJ-XGNJ331Y
Product Name Resistors - Chip Resistor - Surface Mount 330 OHM 32W Resistor Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic RES SMD 330 OHM 5% 1/32W 01005
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.0300 watts 0.0310 watts 0.0300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details