Panasonic Chip Resistor - Surface Mount ERJ-XGNJ222Y

Description
RES SMD 2.2K OHM 5% 1/32W 01005
Datasheet
Description
RES SMD 2.2K OHM 5% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-XGNJ222Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-XGNJ222Y
Chip Resistor - Surface Mount ERJ-XGNJ222Y
RES SMD 2.2K OHM 5% 1/32W 01005

RES SMD 2.2K OHM 5% 1/32W 01005

Supplier's Site Datasheet
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic - 51W4255 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic
51W4255
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic 51W4255
Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-XGNJ222Y 51W4255
Product Name Chip Resistor - Surface Mount Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 2200 ohms
Tolerance 5 +/- %
Power Rating 0.0300 to 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176772-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD155GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details