Panasonic Res, 1R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-XGNJ1R2Y

Description
RES, 1R2, 5%, 0.031W, 01005, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 1R2, 5%, 0.031W, 01005, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 82AH6318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
82AH6318
Res, 1R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 82AH6318
RES, 1R2, 5%, 0.031W, 01005, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 1R2, 5%, 0.031W, 01005, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 82AH6319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
82AH6319
Res, 1R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 82AH6319
RES, 1R2, 5%, 0.031W, 01005, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 1R2, 5%, 0.031W, 01005, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-XGNJ1R2Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNJ1R2Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNJ1R2Y
RES SMD 1.2 OHM 5% 1/32W 01005

RES SMD 1.2 OHM 5% 1/32W 01005

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 82AH6318 ERJ-XGNJ1R2Y
Product Name Res, 1R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details