Panasonic Res, 1R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-XGNJ1R1Y

Description
RES, 1R1, 5%, 0.031W, 01005, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 1R1, 5%, 0.031W, 01005, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 82AH6316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
82AH6316
Res, 1R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 82AH6316
RES, 1R1, 5%, 0.031W, 01005, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 1R1, 5%, 0.031W, 01005, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 82AH6317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
82AH6317
Res, 1R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 82AH6317
RES, 1R1, 5%, 0.031W, 01005, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 1R1, 5%, 0.031W, 01005, THICK FILM; Resistance:1.1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 82AH6316
Product Name Res, 1R1, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details