Panasonic Resistors - Chip Resistor - Surface Mount ERJ-XGNJ184Y

Description
Win Source Part Number: 1057735-ERJ-XGNJ184Y Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-XGN Package: Tape & Reel Height - Seated (Max): 0.006" (0.15mm) Standard Package: 20,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 180 kOhms Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Alternative Parts (Cross-Reference): RK73B1HTTC184J; ERJ-XGNF1803Y; RC0402FR-07180KL; RK73H1ETTP1803F; CRCW0805180KFKEAC; CRCW0603180KFKEAC; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P180KAWDKR,P180KAWTR ,P180KAWCT,ERJXGNJ18 4Y Base Product Number: ERJ-XGN
Request a Quote Datasheet
Description
Win Source Part Number: 1057735-ERJ-XGNJ184Y Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-XGN Package: Tape & Reel Height - Seated (Max): 0.006" (0.15mm) Standard Package: 20,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 180 kOhms Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Alternative Parts (Cross-Reference): RK73B1HTTC184J; ERJ-XGNF1803Y; RC0402FR-07180KL; RK73H1ETTP1803F; CRCW0805180KFKEAC; CRCW0603180KFKEAC; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P180KAWDKR,P180KAWTR ,P180KAWCT,ERJXGNJ18 4Y Base Product Number: ERJ-XGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057735-ERJ-XGNJ184Y
Resistors - Chip Resistor - Surface Mount 1057735-ERJ-XGNJ184Y
Win Source Part Number: 1057735-ERJ-XGNJ184Y Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-XGN Package: Tape & Reel Height - Seated (Max): 0.006" (0.15mm) Standard Package: 20,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 180 kOhms Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Alternative Parts (Cross-Reference): RK73B1HTTC184J; ERJ-XGNF1803Y; RC0402FR-07180KL; RK73H1ETTP1803F; CRCW0805180KFKEAC; CRCW0603180KFKEAC; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P180KAWDKR,P180KAWTR ,P180KAWCT,ERJXGNJ18 4Y Base Product Number: ERJ-XGN

Win Source Part Number: 1057735-ERJ-XGNJ184Y
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-XGN
Package: Tape & Reel
Height - Seated (Max): 0.006" (0.15mm)
Standard Package: 20,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thick Film
Number of Terminations: 2
Resistance: 180 kOhms
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Alternative Parts (Cross-Reference): RK73B1HTTC184J; ERJ-XGNF1803Y; RC0402FR-07180KL; RK73H1ETTP1803F; CRCW0805180KFKEAC; CRCW0603180KFKEAC;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P180KAWDKR,P180KAWTR,P180KAWCT,ERJXGNJ184Y
Base Product Number: ERJ-XGN

Buy Now Datasheet
32W Resistor - 52-ERJ-XGNJ184Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32W Resistor
52-ERJ-XGNJ184Y
32W Resistor 52-ERJ-XGNJ184Y
RES 180K OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ184Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ184Y can be used for catalog matching and distributor lookup.

RES 180K OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ184Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ184Y can be used for catalog matching and distributor lookup.

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-XGNJ184Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNJ184Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNJ184Y
RES SMD 180K OHM 5% 1/32W 01005

RES SMD 180K OHM 5% 1/32W 01005

Supplier's Site
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic - 51W4247 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic
51W4247
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic 51W4247
Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1057735-ERJ-XGNJ184Y 52-ERJ-XGNJ184Y ERJ-XGNJ184Y 51W4247
Product Name Resistors - Chip Resistor - Surface Mount 32W Resistor Resistors - Chip Resistor - Surface Mount Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 180000 ohms 180000 ohms 180000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.0300 watts 0.0310 watts 0.0300 to 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details