Panasonic Chip Resistor - Surface Mount ERJ-XGNJ160Y

Description
RES SMD 16 OHM 5% 1/32W 01005
Datasheet
Description
RES SMD 16 OHM 5% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-XGNJ160Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-XGNJ160Y
Chip Resistor - Surface Mount ERJ-XGNJ160Y
RES SMD 16 OHM 5% 1/32W 01005

RES SMD 16 OHM 5% 1/32W 01005

Supplier's Site Datasheet
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic - 51W4238 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic
51W4238
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic 51W4238
Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-XGNJ160Y 51W4238
Product Name Chip Resistor - Surface Mount Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 16 ohms
Tolerance 5 +/- %
Power Rating 0.0300 to 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details