Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes
RES SMD 130 OHM 5% 1/32W 01005
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 51W4229 | ERJ-XGNJ131Y |
| Product Name | Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 01005 | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |