Panasonic Resistors - Chip Resistor - Surface Mount ERJ-XGNJ122Y

Description
Win Source Part Number: 1057734-ERJ-XGNJ122Y Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-XGN Package: Tape & Reel Height - Seated (Max): 0.006" (0.15mm) Standard Package: 20,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 1.2 kOhms Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Alternative Parts (Cross-Reference): SMF51K2JT; RK73B1HTTC122J; MCR01MZPJ112; MCR01MZPJ132; CRCW08051K20FKEAC; CRCW06031K21FKEAC; RK73H2BTTDD1131F; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P1.2KAWCT,P1.2KAWTR, ERJXGNJ122Y,P1.2KAWD KR Base Product Number: ERJ-XGN
Request a Quote Datasheet
Description
Win Source Part Number: 1057734-ERJ-XGNJ122Y Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-XGN Package: Tape & Reel Height - Seated (Max): 0.006" (0.15mm) Standard Package: 20,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 1.2 kOhms Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Alternative Parts (Cross-Reference): SMF51K2JT; RK73B1HTTC122J; MCR01MZPJ112; MCR01MZPJ132; CRCW08051K20FKEAC; CRCW06031K21FKEAC; RK73H2BTTDD1131F; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P1.2KAWCT,P1.2KAWTR, ERJXGNJ122Y,P1.2KAWD KR Base Product Number: ERJ-XGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057734-ERJ-XGNJ122Y
Resistors - Chip Resistor - Surface Mount 1057734-ERJ-XGNJ122Y
Win Source Part Number: 1057734-ERJ-XGNJ122Y Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-XGN Package: Tape & Reel Height - Seated (Max): 0.006" (0.15mm) Standard Package: 20,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 1.2 kOhms Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Alternative Parts (Cross-Reference): SMF51K2JT; RK73B1HTTC122J; MCR01MZPJ112; MCR01MZPJ132; CRCW08051K20FKEAC; CRCW06031K21FKEAC; RK73H2BTTDD1131F; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P1.2KAWCT,P1.2KAWTR, ERJXGNJ122Y,P1.2KAWD KR Base Product Number: ERJ-XGN

Win Source Part Number: 1057734-ERJ-XGNJ122Y
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-XGN
Package: Tape & Reel
Height - Seated (Max): 0.006" (0.15mm)
Standard Package: 20,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.2 kOhms
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Alternative Parts (Cross-Reference): SMF51K2JT; RK73B1HTTC122J; MCR01MZPJ112; MCR01MZPJ132; CRCW08051K20FKEAC; CRCW06031K21FKEAC; RK73H2BTTDD1131F;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P1.2KAWCT,P1.2KAWTR,ERJXGNJ122Y,P1.2KAWDKR
Base Product Number: ERJ-XGN

Buy Now Datasheet
32W Resistor - 52-ERJ-XGNJ122Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32W Resistor
52-ERJ-XGNJ122Y
32W Resistor 52-ERJ-XGNJ122Y
RES 1.2K OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ122Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ122Y can be used for catalog matching and distributor lookup.

RES 1.2K OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ122Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ122Y can be used for catalog matching and distributor lookup.

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-XGNJ122Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNJ122Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNJ122Y
RES SMD 1.2K OHM 5% 1/32W 01005

RES SMD 1.2K OHM 5% 1/32W 01005

Supplier's Site
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic - 51W4225 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic
51W4225
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic 51W4225
Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1057734-ERJ-XGNJ122Y 52-ERJ-XGNJ122Y ERJ-XGNJ122Y 51W4225
Product Name Resistors - Chip Resistor - Surface Mount 32W Resistor Resistors - Chip Resistor - Surface Mount Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 1200 ohms 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.0300 watts 0.0300 to 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details