RES SMD 11 OHM 5% 1/32W 01005
Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes
RES SMD 11 OHM 5% 1/32W 01005
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-XGNJ110Y | 51W4218 | ERJ-XGNJ110Y |
| Product Name | Chip Resistor - Surface Mount | Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 11 ohms | 11 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 0.0300 to 0.0312 watts | 0.0300 to 0.0312 watts |