Panasonic Resistors - Chip Resistor - Surface Mount ERJ-XGNF8202Y

Description
RES 82K OHM 1% 1/32W 01005
Description
RES 82K OHM 1% 1/32W 01005

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-XGNF8202Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNF8202Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNF8202Y
RES 82K OHM 1% 1/32W 01005

RES 82K OHM 1% 1/32W 01005

Supplier's Site
Res, Thick Film, 82K, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W4166 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W4166
Res, Thick Film, 82K, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W4166
RES, THICK FILM, 82K, 1%, 0.031W, 01005, REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 82K, 1%, 0.031W, 01005, REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 82K, 1%, 0.031W, 01005; Resistance Panasonic - 05X8791 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 1%, 0.031W, 01005; Resistance Panasonic
05X8791
Res, Thick Film, 82K, 1%, 0.031W, 01005; Resistance Panasonic 05X8791
RES, THICK FILM, 82K, 1%, 0.031W, 01005; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 82K, 1%, 0.031W, 01005; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-XGNF8202Y 51W4166 05X8791
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 82K, 1%, 0.031W, 01005, Reel; Resistance Panasonic Res, Thick Film, 82K, 1%, 0.031W, 01005; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric]
Resistance Range 82000 ohms 82000 ohms 82000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details