Panasonic Resistors - Chip Resistor - Surface Mount ERJ-XGNF8200Y

Description
RES 820 OHM 1% 1/32W 01005
Description
RES 820 OHM 1% 1/32W 01005

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-XGNF8200Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNF8200Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNF8200Y
RES 820 OHM 1% 1/32W 01005

RES 820 OHM 1% 1/32W 01005

Supplier's Site
Res, Thick Film, 820R, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W4164 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W4164
Res, Thick Film, 820R, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W4164
RES, THICK FILM, 820R, 1%, 0.031W, 01005, REEL; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 820R, 1%, 0.031W, 01005, REEL; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 820R, 1%, 0.031W, 01005; Resistance Panasonic - 05X8789 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 1%, 0.031W, 01005; Resistance Panasonic
05X8789
Res, Thick Film, 820R, 1%, 0.031W, 01005; Resistance Panasonic 05X8789
RES, THICK FILM, 820R, 1%, 0.031W, 01005; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 820R, 1%, 0.031W, 01005; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-XGNF8200Y 51W4164 05X8789
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 820R, 1%, 0.031W, 01005, Reel; Resistance Panasonic Res, Thick Film, 820R, 1%, 0.031W, 01005; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric]
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details