Panasonic Res, Thick Film, 68K, 1%, 0.031W, 01005, Reel; Resistance Panasonic ERJ-XGNF6802Y

Description
RES, THICK FILM, 68K, 1%, 0.031W, 01005, REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Description
RES, THICK FILM, 68K, 1%, 0.031W, 01005, REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 68K, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W4121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W4121
Res, Thick Film, 68K, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W4121
RES, THICK FILM, 68K, 1%, 0.031W, 01005, REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 68K, 1%, 0.031W, 01005, REEL; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 68K, 1%, 0.031W, 01005; Resistance Panasonic - 05X8787 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 1%, 0.031W, 01005; Resistance Panasonic
05X8787
Res, Thick Film, 68K, 1%, 0.031W, 01005; Resistance Panasonic 05X8787
RES, THICK FILM, 68K, 1%, 0.031W, 01005; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 68K, 1%, 0.031W, 01005; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W4121 05X8787
Product Name Res, Thick Film, 68K, 1%, 0.031W, 01005, Reel; Resistance Panasonic Res, Thick Film, 68K, 1%, 0.031W, 01005; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric]
Resistance Range 68000 ohms 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details