Panasonic 32W Resistor ERJ-XGNF6192Y

Description
RES 61.9K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF6192Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF6192Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 61.9K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF6192Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF6192Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32W Resistor - 52-ERJ-XGNF6192Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32W Resistor
52-ERJ-XGNF6192Y
32W Resistor 52-ERJ-XGNF6192Y
RES 61.9K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF6192Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF6192Y can be used for catalog matching and distributor lookup.

RES 61.9K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF6192Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF6192Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057726-ERJ-XGNF6192Y
Resistors - Chip Resistor - Surface Mount 1057726-ERJ-XGNF6192Y
Win Source Part Number: 1057726-ERJ-XGNF6192 Y Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-XGN Package: Tape & Reel (TR) Height - Seated (Max): 0.006" (0.15mm) Standard Package: 20,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 61.9 kOhms Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJXGNF6192Y Base Product Number: ERJ-XGN

Win Source Part Number: 1057726-ERJ-XGNF6192Y
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-XGN
Package: Tape & Reel (TR)
Height - Seated (Max): 0.006" (0.15mm)
Standard Package: 20,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thick Film
Number of Terminations: 2
Resistance: 61.9 kOhms
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJXGNF6192Y
Base Product Number: ERJ-XGN

Buy Now Datasheet
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic - 51W4095 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic
51W4095
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic 51W4095
Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes

Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-XGNF6192Y 1057726-ERJ-XGNF6192Y 51W4095
Product Name 32W Resistor Resistors - Chip Resistor - Surface Mount Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 01005 (0402 Metric) 01005
Resistance Range 61900 ohms 61900 ohms
Operating DC Voltage 15 volts
Operating AC Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details