RES 560K OHM 1% 1/32W 01005
RES, THICK FILM, 560K, 1%, 0.031W, 01005, REEL; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
RES, THICK FILM, 560K, 1%, 0.031W, 01005; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ERJ-XGNF5603Y | 51W4072 | 05X8783 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 560K, 1%, 0.031W, 01005, Reel; Resistance Panasonic | Res, Thick Film, 560K, 1%, 0.031W, 01005; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 01005; 0402; 01005 (0402 Metric) | 01005; 01005 [0402 Metric] | 01005; 01005 [0402 Metric] |
| Resistance Range | 560000 ohms | 560000 ohms | 560000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.0300 to 0.0312 watts | 0.0312 watts | 0.0312 watts |