Panasonic Resistors - Chip Resistor - Surface Mount ERJ-XGNF5602Y

Description
RES 56K OHM 1% 1/32W 01005
Description
RES 56K OHM 1% 1/32W 01005

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-XGNF5602Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNF5602Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNF5602Y
RES 56K OHM 1% 1/32W 01005

RES 56K OHM 1% 1/32W 01005

Supplier's Site
Res, Thick Film, 56K, 1%, 0.031W, 01005; Resistance Panasonic - 05X8782 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 1%, 0.031W, 01005; Resistance Panasonic
05X8782
Res, Thick Film, 56K, 1%, 0.031W, 01005; Resistance Panasonic 05X8782
RES, THICK FILM, 56K, 1%, 0.031W, 01005; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 56K, 1%, 0.031W, 01005; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 56K, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W4071 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W4071
Res, Thick Film, 56K, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W4071
RES, THICK FILM, 56K, 1%, 0.031W, 01005, REEL; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 56K, 1%, 0.031W, 01005, REEL; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-XGNF5602Y 05X8782 51W4071
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 56K, 1%, 0.031W, 01005; Resistance Panasonic Res, Thick Film, 56K, 1%, 0.031W, 01005, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric]
Resistance Range 56000 ohms 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details