Panasonic Res, Thick Film, 5K6, 1%, 0.031W, 01005, Reel; Resistance Panasonic ERJ-XGNF5601Y

Description
RES, THICK FILM, 5K6, 1%, 0.031W, 01005, REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Description
RES, THICK FILM, 5K6, 1%, 0.031W, 01005, REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5K6, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W4070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W4070
Res, Thick Film, 5K6, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W4070
RES, THICK FILM, 5K6, 1%, 0.031W, 01005, REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 5K6, 1%, 0.031W, 01005, REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K6, 1%, 0.031W, 01005; Resistance Panasonic - 05X8781 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 1%, 0.031W, 01005; Resistance Panasonic
05X8781
Res, Thick Film, 5K6, 1%, 0.031W, 01005; Resistance Panasonic 05X8781
RES, THICK FILM, 5K6, 1%, 0.031W, 01005; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 5K6, 1%, 0.031W, 01005; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W4070 05X8781
Product Name Res, Thick Film, 5K6, 1%, 0.031W, 01005, Reel; Resistance Panasonic Res, Thick Film, 5K6, 1%, 0.031W, 01005; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric]
Resistance Range 5600 ohms 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details