Panasonic Chip Resistor - Surface Mount - ERJ-XGNF4991Y ERJ-XGNF4991Y

Description
Manufacturer: Panasonic Win Source Part Number: 871077-ERJ-XGNF4991Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 4.99 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871077-ERJ-XGNF4991Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 4.99 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-XGNF4991Y
871077-ERJ-XGNF4991Y
Chip Resistor - Surface Mount - ERJ-XGNF4991Y 871077-ERJ-XGNF4991Y
Manufacturer: Panasonic Win Source Part Number: 871077-ERJ-XGNF4991Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 4.99 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 871077-ERJ-XGNF4991Y
Series: ERJ-XGN
Operating Temperature Range: -55°C ~ 125°C
Features: 4.99 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film
Package: 01005 (0402 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 01005
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
32W Resistor - 52-ERJ-XGNF4991Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32W Resistor
52-ERJ-XGNF4991Y
32W Resistor 52-ERJ-XGNF4991Y
RES 4.99K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF4991Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF4991Y can be used for catalog matching and distributor lookup.

RES 4.99K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF4991Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF4991Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic - 51W4039 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic
51W4039
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic 51W4039
Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes

Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 871077-ERJ-XGNF4991Y 52-ERJ-XGNF4991Y 51W4039
Product Name Chip Resistor - Surface Mount - ERJ-XGNF4991Y 32W Resistor Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting / Packaging 01005 (0402 Metric) 01005
Resistance Range 4990 ohms
Power Rating 0.0310 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details