Panasonic Res, Thick Film, 47K, 1%, 0.031W, 01005; Resistance Panasonic ERJ-XGNF4702Y

Description
RES, THICK FILM, 47K, 1%, 0.031W, 01005; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes
Description
RES, THICK FILM, 47K, 1%, 0.031W, 01005; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 47K, 1%, 0.031W, 01005; Resistance Panasonic - 05X8777 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 1%, 0.031W, 01005; Resistance Panasonic
05X8777
Res, Thick Film, 47K, 1%, 0.031W, 01005; Resistance Panasonic 05X8777
RES, THICK FILM, 47K, 1%, 0.031W, 01005; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 47K, 1%, 0.031W, 01005; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47K, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W4026 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W4026
Res, Thick Film, 47K, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W4026
RES, THICK FILM, 47K, 1%, 0.031W, 01005, REEL; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 47K, 1%, 0.031W, 01005, REEL; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-XGNF4702Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNF4702Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNF4702Y
RES 47K OHM 1% 1/32W 01005

RES 47K OHM 1% 1/32W 01005

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 05X8777 51W4026 ERJ-XGNF4702Y
Product Name Res, Thick Film, 47K, 1%, 0.031W, 01005; Resistance Panasonic Res, Thick Film, 47K, 1%, 0.031W, 01005, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details