Panasonic Res, Thick Film, 4K7, 1%, 0.031W, 01005; Resistance Panasonic ERJ-XGNF4701Y

Description
RES, THICK FILM, 4K7, 1%, 0.031W, 01005; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes
Description
RES, THICK FILM, 4K7, 1%, 0.031W, 01005; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4K7, 1%, 0.031W, 01005; Resistance Panasonic - 05X8776 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 1%, 0.031W, 01005; Resistance Panasonic
05X8776
Res, Thick Film, 4K7, 1%, 0.031W, 01005; Resistance Panasonic 05X8776
RES, THICK FILM, 4K7, 1%, 0.031W, 01005; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 4K7, 1%, 0.031W, 01005; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K7, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W4025 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W4025
Res, Thick Film, 4K7, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W4025
RES, THICK FILM, 4K7, 1%, 0.031W, 01005, REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 4K7, 1%, 0.031W, 01005, REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-XGNF4701Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNF4701Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNF4701Y
RES 4.7K OHM 1% 1/32W 01005

RES 4.7K OHM 1% 1/32W 01005

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 05X8776 51W4025 ERJ-XGNF4701Y
Product Name Res, Thick Film, 4K7, 1%, 0.031W, 01005; Resistance Panasonic Res, Thick Film, 4K7, 1%, 0.031W, 01005, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details