Panasonic Res, Thick Film, 470R, 1%, 0.031W, 01005, Reel; Resistance Panasonic ERJ-XGNF4700Y

Description
RES, THICK FILM, 470R, 1%, 0.031W, 01005, REEL; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Description
RES, THICK FILM, 470R, 1%, 0.031W, 01005, REEL; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 470R, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W4024 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W4024
Res, Thick Film, 470R, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W4024
RES, THICK FILM, 470R, 1%, 0.031W, 01005, REEL; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.031W, 01005, REEL; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470R, 1%, 0.031W, 01005; Resistance Panasonic - 05X8775 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.031W, 01005; Resistance Panasonic
05X8775
Res, Thick Film, 470R, 1%, 0.031W, 01005; Resistance Panasonic 05X8775
RES, THICK FILM, 470R, 1%, 0.031W, 01005; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.031W, 01005; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W4024 05X8775
Product Name Res, Thick Film, 470R, 1%, 0.031W, 01005, Reel; Resistance Panasonic Res, Thick Film, 470R, 1%, 0.031W, 01005; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric]
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details