Panasonic Res, Thick Film, 39R, 1%, 0.031W, 01005; Resistance Panasonic ERJ-XGNF39R0Y

Description
RES, THICK FILM, 39R, 1%, 0.031W, 01005; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes
Description
RES, THICK FILM, 39R, 1%, 0.031W, 01005; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 39R, 1%, 0.031W, 01005; Resistance Panasonic - 05X8769 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 1%, 0.031W, 01005; Resistance Panasonic
05X8769
Res, Thick Film, 39R, 1%, 0.031W, 01005; Resistance Panasonic 05X8769
RES, THICK FILM, 39R, 1%, 0.031W, 01005; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 39R, 1%, 0.031W, 01005; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 39R, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W3972 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W3972
Res, Thick Film, 39R, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W3972
RES, THICK FILM, 39R, 1%, 0.031W, 01005, REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 39R, 1%, 0.031W, 01005, REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-XGNF39R0Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNF39R0Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNF39R0Y
RES 39 OHM 1% 1/32W 01005

RES 39 OHM 1% 1/32W 01005

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 05X8769 51W3972 ERJ-XGNF39R0Y
Product Name Res, Thick Film, 39R, 1%, 0.031W, 01005; Resistance Panasonic Res, Thick Film, 39R, 1%, 0.031W, 01005, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details