RES, THICK FILM, 3K9, 1%, 0.031W, 01005; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes
RES, THICK FILM, 3K9, 1%, 0.031W, 01005, REEL; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 05X8771 | 51W3975 |
| Product Name | Res, Thick Film, 3K9, 1%, 0.031W, 01005; Resistance Panasonic | Res, Thick Film, 3K9, 1%, 0.031W, 01005, Reel; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | Precision Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 01005; 01005 [0402 Metric] | 01005; 01005 [0402 Metric] |
| Resistance Range | 3900 ohms | 3900 ohms |