RES SMD 36.5 OHM 1% 1/32W 01005
Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-XGNF36R5Y | 51W3953 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 01005; 0402; 01005 (0402 Metric) | 01005 |
| Resistance Range | 36.5 ohms | |
| Tolerance | 1 +/- % |