RES 34K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF3402Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF3402Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1057717-ERJ-XGNF3402
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-XGN
Package: Tape & Reel (TR)
Height - Seated (Max): 0.006" (0.15mm)
Standard Package: 20,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thick Film
Number of Terminations: 2
Resistance: 34 kOhms
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Alternative Parts (Cross-Reference): ERJ-XGNJ333Y; RK73H1ETTP3402F; RK73H2ATTD3652F; MCR01MZPJ333; MCR01MZPJ363;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJXGNF3402Y
Base Product Number: ERJ-XGN
Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-XGNF3402Y | 1057717-ERJ-XGNF3402Y | 51W3941 |
| Product Name | 32W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | |
| Mounting / Packaging | 01005 (0402 Metric) | 01005 | |
| Resistance Range | 34000 ohms | 34000 ohms | |
| Operating DC Voltage | 15 volts | ||
| Operating AC Voltage | 15 volts |