RES, THICK FILM, 330K, 1%, 0.031W, 01005; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes
RES, THICK FILM, 330K, 1%, 0.031W, 01005, REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
RES 330K OHM 1% 1/32W 01005
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 05X8768 | 51W3932 | ERJ-XGNF3303Y |
| Product Name | Res, Thick Film, 330K, 1%, 0.031W, 01005; Resistance Panasonic | Res, Thick Film, 330K, 1%, 0.031W, 01005, Reel; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Precision Resistor | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 01005; 01005 [0402 Metric] | 01005; 01005 [0402 Metric] | 01005; 0402; 01005 (0402 Metric) |
| Resistance Range | 330000 ohms | 330000 ohms | 330000 ohms |