Win Source Part Number: 1057703-ERJ-XGNF3302
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-XGN
Package: Tape & Reel
Height - Seated (Max): 0.006" (0.15mm)
Standard Package: 20,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 kOhms
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Alternative Parts (Cross-Reference): ERJ-XGNJ333Y; MCR01MZPJ333; RK73H1ETTP3002F; CRCW060330K1FKEAC; MCR01MZPJ363; MCS04020C3002FE000ER
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJXGNF3302Y,10-ERJ-
Base Product Number: ERJ-XGN
RES 33K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF3302Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF3302Y can be used for catalog matching and distributor lookup.
RES, THICK FILM, 33K, 1%, 0.031W, 01005; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes
RES, THICK FILM, 33K, 1%, 0.031W, 01005, REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
RES 33K OHM 1% 1/32W 01005
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1057703-ERJ-XGNF3302Y | 52-ERJ-XGNF3302Y | 05X8767 | 51W3931 | ERJ-XGNF3302Y |
| Product Name | Resistors - Chip Resistor - Surface Mount | 32W Resistor | Res, Thick Film, 33K, 1%, 0.031W, 01005; Resistance Panasonic | Res, Thick Film, 33K, 1%, 0.031W, 01005, Reel; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 33000 ohms | 33000 ohms | 33000 ohms | 33000 ohms | 33000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 200 ±ppm/°C | ||||
| Power Rating | 0.0300 watts | 0.0312 watts | 0.0312 watts | 0.0300 to 0.0312 watts |