Panasonic Resistors - Chip Resistor - Surface Mount ERJ-XGNF3301Y

Description
RES 3.3K OHM 1% 1/32W 01005
Description
RES 3.3K OHM 1% 1/32W 01005

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-XGNF3301Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNF3301Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNF3301Y
RES 3.3K OHM 1% 1/32W 01005

RES 3.3K OHM 1% 1/32W 01005

Supplier's Site
Res, Thick Film, 3K3, 1%, 0.031W, 01005; Resistance Panasonic - 05X8766 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.031W, 01005; Resistance Panasonic
05X8766
Res, Thick Film, 3K3, 1%, 0.031W, 01005; Resistance Panasonic 05X8766
RES, THICK FILM, 3K3, 1%, 0.031W, 01005; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.031W, 01005; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K3, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W3930 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W3930
Res, Thick Film, 3K3, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W3930
RES, THICK FILM, 3K3, 1%, 0.031W, 01005, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.031W, 01005, REEL; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-XGNF3301Y 05X8766 51W3930
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K3, 1%, 0.031W, 01005; Resistance Panasonic Res, Thick Film, 3K3, 1%, 0.031W, 01005, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric]
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details