Panasonic 32W Resistor ERJ-XGNF3091Y

Description
RES 3.09K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF3091Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF3091Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 3.09K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF3091Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF3091Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32W Resistor - 52-ERJ-XGNF3091Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32W Resistor
52-ERJ-XGNF3091Y
32W Resistor 52-ERJ-XGNF3091Y
RES 3.09K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF3091Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF3091Y can be used for catalog matching and distributor lookup.

RES 3.09K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF3091Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF3091Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057716-ERJ-XGNF3091Y
Resistors - Chip Resistor - Surface Mount 1057716-ERJ-XGNF3091Y
Win Source Part Number: 1057716-ERJ-XGNF3091 Y Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-XGN Package: Tape & Reel (TR) Height - Seated (Max): 0.006" (0.15mm) Standard Package: 20,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 3.09 kOhms Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Alternative Parts (Cross-Reference): ERJ-XGNJ332Y; CRCW06033K32FKEAC; RK73H1ETTP3301F; CRCW06033K01FKEAC; CRCW06033K16FKEAC; MCR01MZPF3001; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJXGNF3091Y Base Product Number: ERJ-XGN

Win Source Part Number: 1057716-ERJ-XGNF3091Y
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-XGN
Package: Tape & Reel (TR)
Height - Seated (Max): 0.006" (0.15mm)
Standard Package: 20,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.09 kOhms
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Alternative Parts (Cross-Reference): ERJ-XGNJ332Y; CRCW06033K32FKEAC; RK73H1ETTP3301F; CRCW06033K01FKEAC; CRCW06033K16FKEAC; MCR01MZPF3001;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJXGNF3091Y
Base Product Number: ERJ-XGN

Buy Now Datasheet
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic - 51W3914 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic
51W3914
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic 51W3914
Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes

Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-XGNF3091Y 1057716-ERJ-XGNF3091Y 51W3914
Product Name 32W Resistor Resistors - Chip Resistor - Surface Mount Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 01005 (0402 Metric) 01005
Resistance Range 3090 ohms 3090 ohms
Power Rating 0.0310 watts 0.0300 watts
Operating DC Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9580 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details