Panasonic Chip Resistor - Surface Mount ERJ-XGNF3003Y

Description
RES 300K OHM 1% 1/32W 01005
Datasheet
Description
RES 300K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-XGNF3003Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-XGNF3003Y
Chip Resistor - Surface Mount ERJ-XGNF3003Y
RES 300K OHM 1% 1/32W 01005

RES 300K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic - 51W3908 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic
51W3908
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic 51W3908
Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes

Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-XGNF3003Y 51W3908
Product Name Chip Resistor - Surface Mount Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 300000 ohms
Tolerance 1 +/- %
Power Rating 0.0300 to 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD185GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details