Panasonic Chip Resistor - Surface Mount - ERJ-XGNF3002Y ERJ-XGNF3002Y

Description
Manufacturer: Panasonic Win Source Part Number: 871075-ERJ-XGNF3002Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 30 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871075-ERJ-XGNF3002Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 30 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-XGNF3002Y
871075-ERJ-XGNF3002Y
Chip Resistor - Surface Mount - ERJ-XGNF3002Y 871075-ERJ-XGNF3002Y
Manufacturer: Panasonic Win Source Part Number: 871075-ERJ-XGNF3002Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 30 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 871075-ERJ-XGNF3002Y
Series: ERJ-XGN
Operating Temperature Range: -55°C ~ 125°C
Features: 30 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film
Package: 01005 (0402 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 01005
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
32W Resistor - 52-ERJ-XGNF3002Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32W Resistor
52-ERJ-XGNF3002Y
32W Resistor 52-ERJ-XGNF3002Y
RES 30K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF3002Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF3002Y can be used for catalog matching and distributor lookup.

RES 30K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF3002Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF3002Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic - 51W3907 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic
51W3907
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic 51W3907
Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes

Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 871075-ERJ-XGNF3002Y 52-ERJ-XGNF3002Y 51W3907
Product Name Chip Resistor - Surface Mount - ERJ-XGNF3002Y 32W Resistor Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting / Packaging 01005 (0402 Metric) 01005
Resistance Range 30000 ohms
Power Rating 0.0310 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details