Panasonic Chip Resistor - Surface Mount ERJ-XGNF2873Y

Description
RES 287K OHM 1% 1/32W 01005
Datasheet
Description
RES 287K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-XGNF2873Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-XGNF2873Y
Chip Resistor - Surface Mount ERJ-XGNF2873Y
RES 287K OHM 1% 1/32W 01005

RES 287K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic - 51W3896 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic
51W3896
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic 51W3896
Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes

Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-XGNF2873Y 51W3896
Product Name Chip Resistor - Surface Mount Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 287000 ohms
Tolerance 1 +/- %
Power Rating 0.0300 to 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details