Panasonic Chip Resistor - Surface Mount ERJ-XGNF2490Y

Description
RES 249 OHM 1% 1/32W 01005
Datasheet
Description
RES 249 OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-XGNF2490Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-XGNF2490Y
Chip Resistor - Surface Mount ERJ-XGNF2490Y
RES 249 OHM 1% 1/32W 01005

RES 249 OHM 1% 1/32W 01005

Supplier's Site Datasheet
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic - 51W3858 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic
51W3858
Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic 51W3858
Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes

Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-XGNF2490Y 51W3858
Product Name Chip Resistor - Surface Mount Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 249 ohms
Tolerance 1 +/- %
Power Rating 0.0300 to 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers