RES 23.2 OHM 1% 1/32W 01005
Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-XGNF23R2Y | 51W3837 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Resistance Range | 23.2 ohms | |
| Tolerance | 1 +/- % | |
| Power Rating | 0.0300 to 0.0312 watts |