Panasonic Resistors - Chip Resistor - Surface Mount ERJ-XGNF2203Y

Description
RES 220K OHM 1% 1/32W 01005
Description
RES 220K OHM 1% 1/32W 01005

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-XGNF2203Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNF2203Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNF2203Y
RES 220K OHM 1% 1/32W 01005

RES 220K OHM 1% 1/32W 01005

Supplier's Site
Res, Thick Film, 220K, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W3828 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W3828
Res, Thick Film, 220K, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W3828
RES, THICK FILM, 220K, 1%, 0.031W, 01005, REEL; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 220K, 1%, 0.031W, 01005, REEL; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 220K, 1%, 0.031W, 01005; Resistance Panasonic - 05X8758 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 1%, 0.031W, 01005; Resistance Panasonic
05X8758
Res, Thick Film, 220K, 1%, 0.031W, 01005; Resistance Panasonic 05X8758
RES, THICK FILM, 220K, 1%, 0.031W, 01005; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 220K, 1%, 0.031W, 01005; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-XGNF2203Y 51W3828 05X8758
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 220K, 1%, 0.031W, 01005, Reel; Resistance Panasonic Res, Thick Film, 220K, 1%, 0.031W, 01005; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric]
Resistance Range 220000 ohms 220000 ohms 220000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567833 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD475JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details