Panasonic Resistors - Chip Resistor - Surface Mount ERJ-XGNF1503Y

Description
RES 150K OHM 1% 1/32W 01005
Description
RES 150K OHM 1% 1/32W 01005

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-XGNF1503Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNF1503Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNF1503Y
RES 150K OHM 1% 1/32W 01005

RES 150K OHM 1% 1/32W 01005

Supplier's Site
Res, Thick Film, 150K, 1%, 0.031W, 01005; Resistance Panasonic - 05X8748 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.031W, 01005; Resistance Panasonic
05X8748
Res, Thick Film, 150K, 1%, 0.031W, 01005; Resistance Panasonic 05X8748
RES, THICK FILM, 150K, 1%, 0.031W, 01005; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 0.031W, 01005; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 150K, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W3738 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W3738
Res, Thick Film, 150K, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W3738
RES, THICK FILM, 150K, 1%, 0.031W, 01005, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 0.031W, 01005, REEL; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-XGNF1503Y 05X8748 51W3738
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 150K, 1%, 0.031W, 01005; Resistance Panasonic Res, Thick Film, 150K, 1%, 0.031W, 01005, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric]
Resistance Range 150000 ohms 150000 ohms 150000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details