Panasonic Res, Thick Film, 120K, 1%, 0.031W, 01005; Resistance Panasonic ERJ-XGNF1203Y

Description
RES, THICK FILM, 120K, 1%, 0.031W, 01005; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes
Description
RES, THICK FILM, 120K, 1%, 0.031W, 01005; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 120K, 1%, 0.031W, 01005; Resistance Panasonic - 05X8743 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 1%, 0.031W, 01005; Resistance Panasonic
05X8743
Res, Thick Film, 120K, 1%, 0.031W, 01005; Resistance Panasonic 05X8743
RES, THICK FILM, 120K, 1%, 0.031W, 01005; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 120K, 1%, 0.031W, 01005; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 120K, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W3689 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W3689
Res, Thick Film, 120K, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W3689
RES, THICK FILM, 120K, 1%, 0.031W, 01005, REEL; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 120K, 1%, 0.031W, 01005, REEL; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-XGNF1203Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNF1203Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNF1203Y
RES 120K OHM 1% 1/32W 01005

RES 120K OHM 1% 1/32W 01005

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 05X8743 51W3689 ERJ-XGNF1203Y
Product Name Res, Thick Film, 120K, 1%, 0.031W, 01005; Resistance Panasonic Res, Thick Film, 120K, 1%, 0.031W, 01005, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 120000 ohms 120000 ohms 120000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details