Panasonic Res, Thick Film, 12K, 1%, 0.031W, 01005; Resistance Panasonic ERJ-XGNF1202Y

Description
RES, THICK FILM, 12K, 1%, 0.031W, 01005; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes
Description
RES, THICK FILM, 12K, 1%, 0.031W, 01005; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 12K, 1%, 0.031W, 01005; Resistance Panasonic - 05X8742 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 1%, 0.031W, 01005; Resistance Panasonic
05X8742
Res, Thick Film, 12K, 1%, 0.031W, 01005; Resistance Panasonic 05X8742
RES, THICK FILM, 12K, 1%, 0.031W, 01005; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 12K, 1%, 0.031W, 01005; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12K, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W3688 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W3688
Res, Thick Film, 12K, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W3688
RES, THICK FILM, 12K, 1%, 0.031W, 01005, REEL; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 12K, 1%, 0.031W, 01005, REEL; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-XGNF1202Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNF1202Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNF1202Y
RES 12K OHM 1% 1/32W 01005

RES 12K OHM 1% 1/32W 01005

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 05X8742 51W3688 ERJ-XGNF1202Y
Product Name Res, Thick Film, 12K, 1%, 0.031W, 01005; Resistance Panasonic Res, Thick Film, 12K, 1%, 0.031W, 01005, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 12000 ohms 12000 ohms 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details