Panasonic Res, Thick Film, 1K2, 1%, 0.031W, 01005, Reel; Resistance Panasonic ERJ-XGNF1201Y

Description
RES, THICK FILM, 1K2, 1%, 0.031W, 01005, REEL; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Description
RES, THICK FILM, 1K2, 1%, 0.031W, 01005, REEL; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K2, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W3687 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W3687
Res, Thick Film, 1K2, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W3687
RES, THICK FILM, 1K2, 1%, 0.031W, 01005, REEL; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 1K2, 1%, 0.031W, 01005, REEL; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K2, 1%, 0.031W, 01005; Resistance Panasonic - 05X8741 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 1%, 0.031W, 01005; Resistance Panasonic
05X8741
Res, Thick Film, 1K2, 1%, 0.031W, 01005; Resistance Panasonic 05X8741
RES, THICK FILM, 1K2, 1%, 0.031W, 01005; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 1K2, 1%, 0.031W, 01005; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-XGNF1201Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNF1201Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNF1201Y
RES 1.2K OHM 1% 1/32W 01005

RES 1.2K OHM 1% 1/32W 01005

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 51W3687 05X8741 ERJ-XGNF1201Y
Product Name Res, Thick Film, 1K2, 1%, 0.031W, 01005, Reel; Resistance Panasonic Res, Thick Film, 1K2, 1%, 0.031W, 01005; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 1200 ohms 1200 ohms 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details