Panasonic Resistors - Chip Resistor - Surface Mount ERJ-XGNF1200Y

Description
RES 120 OHM 1% 1/32W 01005
Description
RES 120 OHM 1% 1/32W 01005

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-XGNF1200Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNF1200Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNF1200Y
RES 120 OHM 1% 1/32W 01005

RES 120 OHM 1% 1/32W 01005

Supplier's Site
Res, Thick Film, 120R, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W3686 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W3686
Res, Thick Film, 120R, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W3686
RES, THICK FILM, 120R, 1%, 0.031W, 01005, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.031W, 01005, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 120R, 1%, 0.031W, 01005; Resistance Panasonic - 05X8740 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.031W, 01005; Resistance Panasonic
05X8740
Res, Thick Film, 120R, 1%, 0.031W, 01005; Resistance Panasonic 05X8740
RES, THICK FILM, 120R, 1%, 0.031W, 01005; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.031W, 01005; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-XGNF1200Y 51W3686 05X8740
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 120R, 1%, 0.031W, 01005, Reel; Resistance Panasonic Res, Thick Film, 120R, 1%, 0.031W, 01005; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details