Panasonic Resistors - Chip Resistor - Surface Mount ERJ-XGNF10R0Y

Description
RES 10 OHM 1% 1/32W 01005
Description
RES 10 OHM 1% 1/32W 01005

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-XGNF10R0Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNF10R0Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNF10R0Y
RES 10 OHM 1% 1/32W 01005

RES 10 OHM 1% 1/32W 01005

Supplier's Site
Res, Thick Film, 10R, 1%, 0.031W, 01005; Resistance Panasonic - 05X8733 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.031W, 01005; Resistance Panasonic
05X8733
Res, Thick Film, 10R, 1%, 0.031W, 01005; Resistance Panasonic 05X8733
RES, THICK FILM, 10R, 1%, 0.031W, 01005; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.031W, 01005; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10R, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W3641 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W3641
Res, Thick Film, 10R, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W3641
RES, THICK FILM, 10R, 1%, 0.031W, 01005, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.031W, 01005, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-XGNF10R0Y 05X8733 51W3641
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 10R, 1%, 0.031W, 01005; Resistance Panasonic Res, Thick Film, 10R, 1%, 0.031W, 01005, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details